890324023006
890324023006
Active
Description:  CAP FILM 10000PF 10% 275VAC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.39
In Stock: 11600
890324023006 vs 890493425009CS
Series
WCAP-FTX2
WCAP-FTBE
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
0.1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
0.709" L x 0.335" W (18.00mm x 8.50mm)
Height - Seated (Max)
0.453" (11.50mm)
0.630" (16.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.591" (15.00mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-