Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890324023010
890324023010
Active
Film Capacitors
Description:
CAP FILM 0.018UF 10% 275VAC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890324023010 Datasheet
History Price: $0.39
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890324023010 vs 890414027007CS
Part No
890324023010
890414027007CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTX2
WCAP-FTXH
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.018 µF
1 µF
Tolerance
?0%
?0%
Voltage Rating - AC
275V
310V
Voltage Rating - DC
-
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.791" (20.10mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression
EMI, RFI Suppression
Ratings
X2
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-