890324023010
890324023010
Active
Description:  CAP FILM 0.018UF 10% 275VAC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.39
In Stock: 10800
890324023010 vs 890734427005CS
Series
WCAP-FTX2
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.018 µF
3 µF
Tolerance
?0%
?%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
20.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.512" L x 0.197" W (13.00mm x 5.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.453" (11.50mm)
1.260" L x 0.630" W (32.00mm x 16.00mm)
Termination
PC Pins
1.220" (31.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression
1.083" (27.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-