Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890324023021
890324023021
Active
Film Capacitors
Description:
CAP FILM 0.082UF 10% 275VAC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890324023021 Datasheet
History Price: $0.43
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890324023021 vs 890443323004CS
Part No
890324023021
890443323004CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTX2
WCAP-FTBP
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.082 µF
0.33 µF
Tolerance
?0%
?%
Voltage Rating - AC
275V
-
Voltage Rating - DC
-
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.512" L x 0.276" W (13.00mm x 7.00mm)
0.512" L x 0.236" W (13.00mm x 6.00mm)
Height - Seated (Max)
0.532" (13.50mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
19.76 mOhms