890414027006CS
890414027006CS
Active
Description:  WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:  Wurth Elektronik
History Price: $1.62
In Stock: 14000
890414027006CS vs 890493428013CS
Series
WCAP-FTXH
WCAP-FTBE
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
0.82 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Radial
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
1.654" L x 1.220" W (42.00mm x 31.00mm)
Height - Seated (Max)
0.803" (20.40mm)
1.732" (44.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.476" (37.50mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-