Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890414027006CS
890414027006CS
Active
Film Capacitors
Description:
WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:
Wurth Elektronik
Datasheet:
890414027006CS Datasheet
History Price: $1.62
In Stock: 14000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890414027006CS vs 890724427010CS
Part No
890414027006CS
890724427010CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTXH
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
0.82 µF
10 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
12 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial - 4 Leads
Through Hole
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
Radial
Height - Seated (Max)
0.803" (20.40mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
EMI, RFI Suppression
1.083" (27.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-