Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890414027007CS
890414027007CS
Active
Film Capacitors
Description:
WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:
Wurth Elektronik
Datasheet:
890414027007CS Datasheet
History Price: $1.62
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890414027007CS vs 890493422002CS
Part No
890414027007CS
890493422002CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTXH
WCAP-FTBE
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
1 µF
10000 pF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
0.413" L x 0.236" W (10.50mm x 6.00mm)
Height - Seated (Max)
0.791" (20.10mm)
0.512" (13.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
0.295" (7.50mm)
Applications
EMI, RFI Suppression
General Purpose
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-