Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890414027007CS
890414027007CS
Active
Film Capacitors
Description:
WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:
Wurth Elektronik
Datasheet:
890414027007CS Datasheet
History Price: $1.62
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890414027007CS vs 890734429007CS
Part No
890414027007CS
890734429007CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTXH
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
1 µF
50 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.791" (20.10mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.598" (66.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
EMI, RFI Suppression
2.067" (52.50mm)
Ratings
X2
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-