Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890414027009CS
890414027009CS
Active
Film Capacitors
Description:
WCAP-FTXH THB X2 FILM CAPACITORS
Manufacturer:
Wurth Elektronik
Datasheet:
890414027009CS Datasheet
History Price: $2.69
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890414027009CS vs 890484428002CS
Part No
890414027009CS
890484428002CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTXH
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
1.5 µF
35 µF
Tolerance
?0%
?%
Voltage Rating - AC
310V
-
Voltage Rating - DC
630V
500V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial - 4 Leads
Size / Dimension
1.260" L x 0.512" W (32.00mm x 13.00mm)
1.654" L x 0.945" W (42.00mm x 24.00mm)
Height - Seated (Max)
0.870" (22.10mm)
1.457" (37.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.476" (37.50mm)
Applications
EMI, RFI Suppression
DC Link, DC Filtering
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
8 mOhms