Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890443322001CS
890443322001CS
Active
Film Capacitors
Description:
CAP FILM 0.1UF 5% 160VDC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890443322001CS Datasheet
History Price: $0.48
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890443322001CS vs 890724429005CS
Part No
890443322001CS
890724429005CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.1 µF
50 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
900V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.413" L x 0.197" W (10.50mm x 5.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.472" (12.00mm)
2.244" L x 1.378" W (57.00mm x 35.00mm)
Termination
PC Pins
2.008" (51.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
21.67 mOhms
-