890443323004CS
890443323004CS
Active
Description:  CAP FILM 0.33UF 5% 160VDC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.68
In Stock: 45200
890443323004CS vs 890764427009CS
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
0.33 µF
10 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
11.1 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.512" L x 0.236" W (13.00mm x 6.00mm)
Radial
Height - Seated (Max)
0.512" (13.00mm)
1.260" L x 0.630" W (32.00mm x 16.00mm)
Termination
PC Pins
1.220" (31.00mm)
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
General Purpose
1.083" (27.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
19.76 mOhms
-