Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890443325010CS
890443325010CS
Active
Film Capacitors
Description:
CAP FILM 2.2UF 5% 160VDC RAD
Manufacturer:
Wurth Elektronik
Datasheet:
890443325010CS Datasheet
History Price: $1.93
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890443325010CS vs 890414028003CS
Part No
890443325010CS
890414028003CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTBP
WCAP-FTXH
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
2.2 µF
6.8 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
160V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.709" L x 0.394" W (18.00mm x 10.00mm)
1.614" L x 0.787" W (41.00mm x 20.00mm)
Height - Seated (Max)
0.689" (17.50mm)
1.394" (35.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
1.476" (37.50mm)
Applications
General Purpose
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
10.5 mOhms
-