890443325010CS
890443325010CS
Active
Description:  CAP FILM 2.2UF 5% 160VDC RAD
Manufacturer:  Wurth Elektronik
History Price: $1.93
In Stock: 11600
890443325010CS vs 890744428006CS
Series
WCAP-FTBP
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
2.2 µF
25 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
160V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
4.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.709" L x 0.394" W (18.00mm x 10.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.689" (17.50mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Termination
PC Pins
2.402" (61.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
10.5 mOhms
-