890493422002CS
890493422002CS
Active
Description:  CAP FILM 10000PF 10% 1KVDC RAD
Manufacturer:  Wurth Elektronik
History Price: $0.26
In Stock: 10000
890493422002CS vs 890744427005CS
Series
WCAP-FTBE
WCAP-FTDB
Packaging
Bulk
Tray
Status
Active
Active
Capacitance
10000 pF
5 µF
Tolerance
?0%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
12.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
0.413" L x 0.236" W (10.50mm x 6.00mm)
Radial
Height - Seated (Max)
0.512" (13.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
0.295" (7.50mm)
PC Pins
Applications
General Purpose
1.083" (27.50mm)
Ratings
-
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-