Series
WCAP-FTBE
WCAP-FTDB
Capacitance
0.47 µF
50 µF
Voltage Rating - DC
1000V (1kV)
1100V (1.1kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
6.2 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.220" L x 0.433" W (31.00mm x 11.00mm)
Radial - 4 Leads
Height - Seated (Max)
0.827" (21.00mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
PC Pins
2.598" (66.00mm)
Lead Spacing
1.083" (27.50mm)
PC Pins
Applications
General Purpose
2.067" (52.50mm)
Ratings
-
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
-