Series
WCAP-FTBE
WCAP-FTDB
Voltage Rating - DC
1000V (1kV)
1200V (1.2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
12.7 mOhms
Mounting Type
Through Hole
-40℃ ~ 105℃
Package / Case
Radial
Through Hole
Size / Dimension
1.654" L x 1.220" W (42.00mm x 31.00mm)
Radial
Height - Seated (Max)
1.732" (44.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
PC Pins
1.496" (38.00mm)
Lead Spacing
1.476" (37.50mm)
PC Pins
Applications
General Purpose
1.083" (27.50mm)
Ratings
-
DC Link, DC Filtering
ESR (Equivalent Series Resistance)
-
-