890494427003CS
890494427003CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $2.98
In Stock: 24800
890494427003CS vs 890744427005CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
3 µF
5 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1000V (1kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
25.5 mOhms
12.7 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
1.004" (25.50mm)
1.496" (38.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-