890714429003CS
890714429003CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $17.86
In Stock: 40400
890714429003CS vs 890414027009CS
Series
WCAP-FTDB
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
50 µF
1.5 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
800V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.1 mOhms
-40℃ ~ 110℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
2.244" L x 1.378" W (57.00mm x 35.00mm)
0.870" (22.10mm)
Termination
2.008" (51.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
2.067" (52.50mm)
EMI, RFI Suppression
Ratings
DC Link, DC Filtering
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-