890734429007CS
890734429007CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $24.31
In Stock: 21600
890734429007CS vs 890414028003CS
Series
WCAP-FTDB
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
50 µF
6.8 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
1100V (1.1kV)
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.2 mOhms
-40℃ ~ 110℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
1.614" L x 0.787" W (41.00mm x 20.00mm)
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
1.394" (35.40mm)
Termination
2.598" (66.00mm)
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
2.067" (52.50mm)
EMI, RFI Suppression
Ratings
DC Link, DC Filtering
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-