890734429007CS
890734429007CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $24.31
In Stock: 21600
890734429007CS vs 890484429001CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
50 µF
75 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1100V (1.1kV)
500V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.2 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial - 4 Leads
2.244" L x 1.161" W (57.00mm x 29.50mm)
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
1.752" (44.50mm)
Termination
2.598" (66.00mm)
PC Pins
Lead Spacing
PC Pins
2.067" (52.50mm)
Applications
2.067" (52.50mm)
DC Link, DC Filtering
Ratings
DC Link, DC Filtering
-
Features
-
-
ESR (Equivalent Series Resistance)
-
5.5 mOhms