Series
WCAP-FTDB
WCAP-FTBE
Capacitance
50 µF
10000 pF
Voltage Rating - DC
1100V (1.1kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
6.2 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
0.413" L x 0.236" W (10.50mm x 6.00mm)
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
0.512" (13.00mm)
Termination
2.598" (66.00mm)
PC Pins
Lead Spacing
PC Pins
0.295" (7.50mm)
Applications
2.067" (52.50mm)
General Purpose
Ratings
DC Link, DC Filtering
-
ESR (Equivalent Series Resistance)
-
-