890744427005CS
890744427005CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $4.22
In Stock: 4400
890744427005CS vs 890493427007CS
Series
WCAP-FTDB
WCAP-FTBE
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
5 µF
0.47 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
-
Voltage Rating - DC
1200V (1.2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
12.7 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
0.827" (21.00mm)
Termination
1.496" (38.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.083" (27.50mm)
General Purpose
Ratings
DC Link, DC Filtering
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-