Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890744427005CS
890744427005CS
Active
Film Capacitors
Description:
WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:
Wurth Elektronik
Datasheet:
890744427005CS Datasheet
History Price: $4.22
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890744427005CS vs 890734429007CS
Part No
890744427005CS
890734429007CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
5 µF
50 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1200V (1.2kV)
1100V (1.1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
12.7 mOhms
6.2 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
2.244" L x 1.772" W (57.00mm x 45.00mm)
Termination
1.496" (38.00mm)
2.598" (66.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
2.067" (52.50mm)
Ratings
DC Link, DC Filtering
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-