Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Wurth Elektronik 890744429005CS
890744429005CS
Active
Film Capacitors
Description:
WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:
Wurth Elektronik
Datasheet:
890744429005CS Datasheet
History Price: $22.61
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
890744429005CS vs 890443326007CS
Part No
890744429005CS
890443326007CS
Category
Film Capacitors
Film Capacitors
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
WCAP-FTDB
WCAP-FTBP
Packaging
Tray
Bulk
Status
Active
Active
Capacitance
40 µF
3.3 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
1200V (1.2kV)
160V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-40℃ ~ 105℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
1.024" L x 0.354" W (26.00mm x 9.00mm)
Height - Seated (Max)
2.244" L x 1.772" W (57.00mm x 45.00mm)
0.748" (19.00mm)
Termination
2.598" (66.00mm)
PC Pins
Lead Spacing
PC Pins
0.886" (22.50mm)
Applications
2.067" (52.50mm)
General Purpose
Ratings
DC Link, DC Filtering
-
Features
-
-
ESR (Equivalent Series Resistance)
-
16.26 mOhms