890764428004CS
890764428004CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $12.15
In Stock: 36400
890764428004CS vs 890414027006CS
Series
WCAP-FTDB
WCAP-FTXH
Packaging
Tray
Tray
Status
Active
Active
Capacitance
40 µF
0.82 µF
Tolerance
?%
?0%
Voltage Rating - AC
-
310V
Voltage Rating - DC
600V
630V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.2 mOhms
-40℃ ~ 110℃
Mounting Type
-40℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial - 4 Leads
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
1.654" L x 1.181" W (42.00mm x 30.00mm)
0.803" (20.40mm)
Termination
1.811" (46.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.476" (37.50mm)
EMI, RFI Suppression
Ratings
DC Link, DC Filtering
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-