890764428004CS
890764428004CS
Active
Description:  WCAP-FTDB DC-LINK CAPACITOR (MKP
Manufacturer:  Wurth Elektronik
History Price: $12.15
In Stock: 36400
890764428004CS vs 890744428006CS
Series
WCAP-FTDB
WCAP-FTDB
Packaging
Tray
Tray
Status
Active
Active
Capacitance
40 µF
25 µF
Tolerance
?%
?%
Voltage Rating - AC
-
-
Voltage Rating - DC
600V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.2 mOhms
4.8 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial - 4 Leads
Height - Seated (Max)
1.654" L x 1.181" W (42.00mm x 30.00mm)
1.654" L x 1.772" W (42.00mm x 45.00mm)
Termination
1.811" (46.00mm)
2.402" (61.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-