Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics 89312
89312
Active
Ceramic Capacitors
Description:
CAP CER 0.012UF 50V Y5R RADIAL
Manufacturer:
NTE Electronics
Datasheet:
89312 Datasheet
History Price: $0.15
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
89312 vs 89310
Part No
89312
89310
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
89000
89000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.012 µF
10000 pF
Tolerance
?0%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Y5R
YSP
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.248" Dia (6.30mm)
0.492" Dia (12.50mm)
Height - Seated (Max)
0.287" (7.30mm)
0.532" (13.50mm)
Thickness (Max)
-
-
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Lead Style
Straight
Straight