☰
89315
89315
Active
Description:  CAP CER 0.015UF 50V Y5R RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89315 Datasheet
History Price: $0.15
In Stock: 39900
89315 vs 89310
Part No
Series
89000
89000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.015 µF
10000 pF
Tolerance
?0%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Y5R
YSP
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.248" Dia (6.30mm)
0.492" Dia (12.50mm)
Height - Seated (Max)
0.287" (7.30mm)
0.532" (13.50mm)
Thickness (Max)
-
-
Lead Spacing
0.201" (5.10mm)
0.201" (5.10mm)
Lead Style
Straight
Straight