Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics 89333
89333
Active
Ceramic Capacitors
Description:
CAP CER 0.033UF 50V Y5V RADIAL
Manufacturer:
NTE Electronics
Datasheet:
89333 Datasheet
History Price: $0.15
In Stock: 11060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
89333 vs 89310
Part No
89333
89310
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
NTE Electronics
NTE Electronics
Series
89000
89000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.033 µF
10000 pF
Tolerance
-20%, +80%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Y5V (F)
YSP
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.197" Dia (5.00mm)
0.492" Dia (12.50mm)
Height - Seated (Max)
0.236" (6.00mm)
0.532" (13.50mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.201" (5.10mm)
Lead Style
Straight
Straight