☰
89368
89368
Active
Description:  CAP CER 0.068UF 50V Y5V RADIAL
Manufacturer:  NTE Electronics
Datasheet:   89368 Datasheet
History Price: $0.22
In Stock: 9880
89368 vs 89310
Part No
Series
89000
89000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
0.068 µF
10000 pF
Tolerance
-20%, +80%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
Y5V (F)
YSP
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.482" Dia (12.25mm)
0.492" Dia (12.50mm)
Height - Seated (Max)
0.522" (13.25mm)
0.532" (13.50mm)
Thickness (Max)
-
-
Lead Spacing
0.295" (7.50mm)
0.201" (5.10mm)
Lead Style
Straight
Straight