☰
9002D2
9002D2
Active
Description:  CAP CER 2.2PF 1KV SL RADIAL/DISC
Manufacturer:  NTE Electronics
Datasheet:   9002D2 Datasheet
History Price: $0.17
In Stock: 18080
9002D2 vs 90039
Part No
Series
90000
90000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
2.2 pF
39 pF
Tolerance
?.5pF
?%
Voltage - Rated
1000V (1kV)
1000V (1kV)
Temperature Coefficient
SL
SL
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.197" Dia (5.00mm)
0.197" Dia (5.00mm)
Height - Seated (Max)
0.276" (7.00mm)
0.276" (7.00mm)
Thickness (Max)
-
-
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Lead Style
Straight
Straight