☰
90175
90175
Active
Description:  CAP CER 750PF 1KV Y5P RADIAL
Manufacturer:  NTE Electronics
Datasheet:   90175 Datasheet
History Price: $0.17
In Stock: 42800
90175 vs 90139
Part No
Series
90000
90000
Packaging
Bag
Bag
Status
Active
Active
Capacitance
750 pF
390 pF
Tolerance
?%
?%
Voltage - Rated
1000V (1kV)
1000V (1kV)
Temperature Coefficient
Y5P
Y5P
Operating Temperature
-25℃ ~ 85℃
-25℃ ~ 85℃
Features
-
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial, Disc
Radial, Disc
Size / Dimension
0.236" Dia (6.00mm)
0.236" Dia (6.00mm)
Height - Seated (Max)
0.315" (8.00mm)
0.315" (8.00mm)
Thickness (Max)
-
-
Lead Spacing
0.295" (7.50mm)
0.295" (7.50mm)
Lead Style
Straight
Straight