9110RM
9110RM
Active
Description:  CAP SILICON 10PF 20% 0202
Manufacturer:  MACOM Technology
Datasheet:   9110RM Datasheet
History Price: Active
In Stock: 1600
9110RM vs 9112RK
Part No
Series
91
91
Packaging
Tray
Tray
Status
Active
Active
Capacitance
10 pF
12 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
-
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
High Stability
Features
-
High Reliability
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
0202 (0505 Metric)
Nonstandard Chip
Height
0.008" (0.20mm)
0.006" (0.15mm)
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
0.020" L x 0.020" W (0.51mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-