9112RK
9112RK
Active
Description:  CAP SILICON 12PF 10% 100V SMD
Manufacturer:  MACOM Technology
Datasheet:   9112RK Datasheet
History Price: $5.40855
In Stock: 18000
9112RK vs 9110RM
Part No
Series
91
91
Packaging
Tray
Tray
Status
Active
Active
Capacitance
12 pF
10 pF
Tolerance
?0%
?0%
Voltage - Breakdown
-
-
ESL (Equivalent Series Inductance)
-
-
Applications
High Stability
High Stability
Features
High Reliability
-
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
0202 (0505 Metric)
Height
0.006" (0.15mm)
0.008" (0.20mm)
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
0.020" L x 0.020" W (0.51mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
-