Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ KYOCERA AVX 93026-25KS
93026-25KS
Active
Tantalum Capacitors
Description:
WET TANT CAP
Manufacturer:
KYOCERA AVX
Datasheet:
93026-25KS Datasheet
History Price: $58.993
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-25KS vs 93026-33KS
Part No
93026-25KS
93026-33KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
KYOCERA AVX
EXXELIA
Series
*
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
-
100 µF
Tolerance
-
?0%
Voltage - Rated
-
30 V
Type
-
Hermetically Sealed
ESR (Equivalent Series Resistance)
-
1.3Ohm
Operating Temperature
-
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
-
Through Hole
Package / Case
-
Axial
Size / Dimension
-
0.219" Dia x 0.453" L (5.56mm x 11.51mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T1
Features
-
High Reliability
Failure Rate
-
-
Ratings
-
-