93026-31KS
93026-31KS
Active
Description:  CAP TANT 1200UF 10% 25V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-31KS Datasheet
History Price: Active
In Stock: 14000
93026-31KS vs 93026-38KS
Manufacturer
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1200 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
650mOhm
900mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T3
-
Features
High Reliability
General Purpose
Failure Rate
-
-
Ratings
-
-