93026-34KS
93026-34KS
Active
Description:  CAP TANT 470UF 10% 30V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-34KS Datasheet
History Price: Active
In Stock: 29600
93026-34KS vs 93026-44KS
Manufacturer
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
30 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
850mOhm
800mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.641" L (7.92mm x 16.28mm)
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T2
T4
Features
High Reliability
Wet Tantalum
Failure Rate
-
-
Ratings
-
-