93026-37KS
93026-37KS
Active
Description:  CAP TANT 68UF 10% 50V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-37KS Datasheet
History Price: Active
In Stock: 28800
93026-37KS vs 93026-38KS
Manufacturer
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.5Ohm
900mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.219" Dia x 0.453" L (5.56mm x 11.51mm)
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T1
-
Features
High Reliability
General Purpose
Failure Rate
-
-
Ratings
-
-