Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 93026-37KS
93026-37KS
Active
Tantalum Capacitors
Description:
CAP TANT 68UF 10% 50V AXIAL
Manufacturer:
EXXELIA
Datasheet:
93026-37KS Datasheet
History Price: Active
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-37KS vs 93026-44KS
Part No
93026-37KS
93026-44KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
Vishay Sprague
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
560 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.5Ohm
800mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.453" L (5.56mm x 11.51mm)
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T1
T4
Features
High Reliability
Wet Tantalum
Failure Rate
-
-
Ratings
-
-