93026-38KS
93026-38KS
Active
Description:  ST220-50T2KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-38KS Datasheet
History Price: $75.27
In Stock: 45200
93026-38KS vs 93026-55KS
Manufacturer
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
220 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
900mOhm @ 120Hz
1.8Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T3
Features
General Purpose
-
Failure Rate
-
High Reliability
Ratings
-
-