93026-39KS
93026-39KS
Active
Description:  ST470-50T3KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-39KS Datasheet
History Price: $88.94
In Stock: 28000
93026-39KS vs 93026-35KS
Manufacturer
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 µF
1000 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
750mOhm @ 120Hz
700mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.375" Dia x 0.766" L (9.52mm x 19.46mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T3
Features
General Purpose
High Reliability
Failure Rate
-
-
Ratings
-
-