Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 93026-40KS
93026-40KS
Active
Tantalum Capacitors
Description:
ST680-50T4KI
Manufacturer:
Vishay Sprague
Datasheet:
93026-40KS Datasheet
History Price: $115.18
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-40KS vs 93026-53KS
Part No
93026-40KS
93026-53KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
Vishay Sprague
Series
SuperTan?, DLA 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
680 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
700mOhm @ 120Hz
5.5Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
0.188" Dia x 0.453" L (4.78mm x 11.51mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
A
Features
Wet Tantalum
Wet Tantalum
Failure Rate
-
-
Ratings
-
-