93026-42KS
93026-42KS
Active
Description:  ST150-60T2KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-42KS Datasheet
History Price: $75.27
In Stock: 26400
93026-42KS vs 93026-33KS
Manufacturer
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
150 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
60 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.1Ohm @ 120Hz
1.3Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
0.219" Dia x 0.453" L (5.56mm x 11.51mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T1
Features
General Purpose
High Reliability
Failure Rate
-
-
Ratings
-
-