Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 93026-42KS
93026-42KS
Active
Tantalum Capacitors
Description:
ST150-60T2KI
Manufacturer:
Vishay Sprague
Datasheet:
93026-42KS Datasheet
History Price: $75.27
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-42KS vs 93026-36KS
Part No
93026-42KS
93026-36KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
EXXELIA
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
150 µF
1500 µF
Tolerance
?0%
?0%
Voltage - Rated
60 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.1Ohm @ 120Hz
600mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
-
T4
Features
General Purpose
High Reliability
Failure Rate
-
-
Ratings
-
-