93026-45KS
93026-45KS
Active
Description:  ST33-75T1KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-45KS Datasheet
History Price: $62.78
In Stock: 8400
93026-45KS vs 93026-50KS
Manufacturer
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
33 µF
68 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
100 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2.5Ohm @ 120Hz
2.1Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.188" Dia x 0.453" L (4.78mm x 11.51mm)
0.312" Dia x 0.641" L (7.92mm x 16.28mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
A
T2
Features
Wet Tantalum
High Reliability
Failure Rate
-
-
Ratings
-
-