93026-48KS
93026-48KS
Active
Description:  ST470-75T4KI
Manufacturer:  Vishay Sprague
Datasheet:   93026-48KS Datasheet
History Price: $115.18
In Stock: 6800
93026-48KS vs 93026-39KS
Series
SuperTan?, DLA 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
75 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
900mOhm @ 120Hz
750mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
0.375" Dia x 0.766" L (9.52mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
-
Features
Wet Tantalum
General Purpose
Failure Rate
-
-
Ratings
-
-