93026-49KS
93026-49KS
Active
Description:  CAP TANT 15UF 10% 100V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-49KS Datasheet
History Price: Active
In Stock: 39600
93026-49KS vs 93026-43KS
Manufacturer
Series
Military, DSCC 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
15 µF
390 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
60 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
3.5Ohm
900mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.219" Dia x 0.453" L (5.56mm x 11.51mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T1
T3
Features
High Reliability
High Reliability
Failure Rate
-
-
Ratings
-
-