Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ EXXELIA 93026-50KS
93026-50KS
Active
Tantalum Capacitors
Description:
CAP TANT 68UF 10% 100V AXIAL
Manufacturer:
EXXELIA
Datasheet:
93026-50KS Datasheet
History Price: Active
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-50KS vs 93026-38KS
Part No
93026-50KS
93026-38KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
EXXELIA
Vishay Sprague
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
50 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2.1Ohm
900mOhm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial, Can
Size / Dimension
0.312" Dia x 0.641" L (7.92mm x 16.28mm)
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T2
-
Features
High Reliability
General Purpose
Failure Rate
-
-
Ratings
-
-