93026-50KS
93026-50KS
Active
Description:  CAP TANT 68UF 10% 100V AXIAL
Manufacturer:  EXXELIA
Datasheet:   93026-50KS Datasheet
History Price: Active
In Stock: 22400
93026-50KS vs 93026-53KS
Manufacturer
Series
Military, DSCC 93026
SuperTan?, DLA 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
68 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
125 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
2.1Ohm
5.5Ohm @ 120Hz
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
2000 Hrs @ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.312" Dia x 0.641" L (7.92mm x 16.28mm)
0.188" Dia x 0.453" L (4.78mm x 11.51mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T2
A
Features
High Reliability
Wet Tantalum
Failure Rate
-
-
Ratings
-
-