Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Vishay Sprague 93026-52KS
93026-52KS
Active
Tantalum Capacitors
Description:
ST220-100T4KI
Manufacturer:
Vishay Sprague
Datasheet:
93026-52KS Datasheet
History Price: $115.18
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
93026-52KS vs 93026-35KS
Part No
93026-52KS
93026-35KS
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
Vishay Sprague
EXXELIA
Series
SuperTan?, DLA 93026
Military, DSCC 93026
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
220 µF
1000 µF
Tolerance
?0%
?0%
Voltage - Rated
100 V
30 V
Type
Hermetically Sealed
Hermetically Sealed
ESR (Equivalent Series Resistance)
1.2Ohm @ 120Hz
700mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 125℃
-
Mounting Type
Through Hole
Through Hole
Package / Case
Axial, Can
Axial
Size / Dimension
0.375" Dia x 1.062" L (9.52mm x 26.97mm)
0.406" Dia x 0.766" L (10.31mm x 19.46mm)
Height - Seated (Max)
-
-
Lead Spacing
-
-
Manufacturer Size Code
T4
T3
Features
General Purpose
High Reliability
Failure Rate
-
-
Ratings
-
-